Microchip Technology, Inc. Memory 24AA512-I/ST14

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP
Request a Quote
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA512 is a 512Kbit Serial EEPROM designed for low-power applications, operating within a voltage range of 1.7V to 5.5V. It features a 2-wire I²C interface, allowing for a maximum clock frequency of 400kHz. The device supports both random and sequential reads, with a page write capability of up to 128 bytes and a maximum page write time of 5 ms. It is capable of enduring more than 1 million erase/write cycles and offers data retention exceeding 200 years. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The 24AA512 is available in various package types, including 8-lead PDIP, SOIJ, SOIC, TSSOP, DFN, and Chip Scale packages, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA512 is a 512Kbit Serial EEPROM designed for low-power applications, operating within a voltage range of 1.7V to 5.5V. It features a 2-wire I²C interface, allowing for a maximum clock frequency of 400kHz. The device supports both random and sequential reads, with a page write capability of up to 128 bytes and a maximum page write time of 5 ms. It is capable of enduring more than 1 million erase/write cycles and offers data retention exceeding 200 years. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The 24AA512 is available in various package types, including 8-lead PDIP, SOIJ, SOIC, TSSOP, DFN, and Chip Scale packages, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA512-I/ST14-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 14-TSSOP

Buy Now Datasheet
Memory - EEPROM - 24AA512-I/ST14 - 1123146-24AA512-I/ST14 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA512-I/ST14
1123146-24AA512-I/ST14
Memory - EEPROM - 24AA512-I/ST14 1123146-24AA512-I/ST14
Manufacturer: Microchip Technology Win Source Part Number: 1123146-24AA512-I/ST 14 Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 24AA512 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123146-24AA512-I/ST14
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA512
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Memory IC and Storage Component - 774-24AA512-I/ST14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24AA512-I/ST14
Memory IC and Storage Component 774-24AA512-I/ST14
IC EEPROM 512KBIT I2C 14TSSOP Product overview: 24AA512-I/ST14 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/ST14 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 14TSSOP Product overview: 24AA512-I/ST14 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/ST14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 14TSSOP

IC EEPROM 512KBIT I2C 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA512-I/ST14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA512-I/ST14
Integrated Circuits (ICs) - Memory - Memory 24AA512-I/ST14
IC EEPROM 512KBIT I2C 14TSSOP

IC EEPROM 512KBIT I2C 14TSSOP

Supplier's Site
Memory - 24AA512-I/ST14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 14-TSSOP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 14-TSSOP

Buy Now Datasheet
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip - 92C6901 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip
92C6901
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip 92C6901
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 14TSSOP

IC EEPROM 512KBIT I2C 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA512-I/ST14-ND 1123146-24AA512-I/ST14 774-24AA512-I/ST14 24AA512-I/ST14 24AA512-I/ST14 24AA512-I/ST14 92C6901 24AA512-I/ST14
Product Name Memory Memory - EEPROM - 24AA512-I/ST14 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) TSSOP 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers