Microchip Technology, Inc. EEPROM 24AA512-I/ST

Description
512K, 64K X 8, 1.8V SER EEPROM, IND
Request a Quote Datasheet
Description
512K, 64K X 8, 1.8V SER EEPROM, IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 7037970 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7037970
EEPROM 7037970
512K, 64K X 8, 1.8V SER EEPROM, IND

512K, 64K X 8, 1.8V SER EEPROM, IND

Supplier's Site
EEPROM - 7037970P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7037970P
EEPROM 7037970P
512K, 64K X 8, 1.8V SER EEPROM, IND

512K, 64K X 8, 1.8V SER EEPROM, IND

Supplier's Site
EEPROM - 1784034 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784034
EEPROM 1784034
512K, 64K X 8, 1.8V SER EEPROM, IND

512K, 64K X 8, 1.8V SER EEPROM, IND

Supplier's Site
Memory - EEPROM - 24AA512-I/ST - 1123145-24AA512-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA512-I/ST
1123145-24AA512-I/ST
Memory - EEPROM - 24AA512-I/ST 1123145-24AA512-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1123145-24AA512-I/ST Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512kb Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 24AA512 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123145-24AA512-I/ST
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA512
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-24AA512-I/ST
Memory IC and Storage Component 774-24AA512-I/ST
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24AA512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24AA512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA512-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA512-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA512-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA512-I/ST
Integrated Circuits (ICs) - Memory - Memory 24AA512-I/ST
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - 24AA512-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip - 08R2173 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip
08R2173
Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip 08R2173
SERIAL EEPROM, 512KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:900ns RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:900ns RoHS Compliant: Yes

Supplier's Site
Eeprom, 512Kbit, -40 To 125Deg C Rohs Compliant Microchip - 91AH9374 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 125Deg C Rohs Compliant Microchip
91AH9374
Eeprom, 512Kbit, -40 To 125Deg C Rohs Compliant Microchip 91AH9374
EEPROM, 512KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 512KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7037970 7037970P 1123145-24AA512-I/ST 774-24AA512-I/ST 24AA512-I/ST-ND 24AA512-I/ST 24AA512-I/ST 24AA512-I/ST 24AA512-I/ST 08R2173 91AH9374
Product Name EEPROM EEPROM Memory - EEPROM - 24AA512-I/ST Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 512Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip Eeprom, 512Kbit, -40 To 125Deg C Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Number of Words 64 k
Bits per Word 8 bits 8 bits
Package Type SSOP SSOP; TSSOP SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details