IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24C65-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65-I/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 761916-24C65-I/SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 6 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Family Name: 24C65
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): BR24S64FJ-WME2; BR24S64FJ-WMTR; CAT24WC66XE-1.8TE13;
Introduction Date: September 20, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 64KBIT I2C 8SOIJ
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C65-I/SM | 24C65-I/SM-ND | 761916-24C65-I/SM | 24C65-I/SM | 24C65-I/SM | 24C65-I/SM | 24C65-I/SM | 60K7101 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24C65-I/SM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |