Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24AA08HT-I/OT

Description
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24AA08HT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08HT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24AA08HT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08HT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA08HT-I/OT
SOT23 Memory IC and Storage Component 774-24AA08HT-I/OT
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24AA08HT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08HT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24AA08HT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08HT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355705-24AA08HT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355705-24AA08HT-I/OT
Integrated Circuits (ICs) - Memory - Memory 1355705-24AA08HT-I/OT
Win Source Part Number: 1355705-24AA08HT-I/O T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: 24AA08 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 8Kbit Memory Organization: 256 x 8 x 4 Memory Interface: I²C Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Access Time: 900 ns

Win Source Part Number: 1355705-24AA08HT-I/OT
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: 24AA08
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 8Kbit
Memory Organization: 256 x 8 x 4
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns

Buy Now Datasheet
Memory - 150-24AA08HT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 150-24AA08HT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 150-24AA08HT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA08HT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA08HT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA08HT-I/OT
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip - 30AK0783 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip
30AK0783
Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip 30AK0783
EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 77M3534 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
77M3534
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 77M3534
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24AA08HT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA08HT-I/OT 1355705-24AA08HT-I/OT 150-24AA08HT-I/OTDKR-ND 24AA08HT-I/OT 30AK0783 77M3534 24AA08HT-I/OT 24AA08HT-I/OT 24AA08HT-I/OT
Product Name SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821502VXF - 5962R1821502VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details