IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24AA64-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64-I/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 1123151-24AA64-I/SM
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 24AA64
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 64KBIT I2C 8SOIJ
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA64-I/SM | 24AA64-I/SM-ND | 1123151-24AA64-I/SM | 24AA64-I/SM | 24AA64-I/SM | 92C6910 | 24AA64-I/SM |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24AA64-I/SM | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |