Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24AA02T-I/OT

Description
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA02T-I/OT
SOT23 Memory IC and Storage Component 774-24AA02T-I/OT
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA02T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - 24AA02T-I/OT - 038729-24AA02T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA02T-I/OT
038729-24AA02T-I/OT
Memory - EEPROM - 24AA02T-I/OT 038729-24AA02T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 038729-24AA02T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Family Name: 24AA02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): 24AA02T-I/MSG; 24AA025T-I/MSG; 24AA02T-I/MC; 24AA02HT-I/MS; Introduction Date: September 13, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 038729-24AA02T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Family Name: 24AA02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): 24AA02T-I/MSG; 24AA025T-I/MSG; 24AA02T-I/MC; 24AA02HT-I/MS;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 6879206 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879206
EEPROM 6879206
2K, 256 X 8 1.8V SERIAL EEPROM, IND

2K, 256 X 8 1.8V SERIAL EEPROM, IND

Supplier's Site
EEPROM - 6879206P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879206P
EEPROM 6879206P
2K, 256 X 8 1.8V SERIAL EEPROM, IND

2K, 256 X 8 1.8V SERIAL EEPROM, IND

Supplier's Site
EEPROM - 1785292 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785292
EEPROM 1785292
2K, 256 X 8 1.8V SERIAL EEPROM, IND

2K, 256 X 8 1.8V SERIAL EEPROM, IND

Supplier's Site
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 92C6808 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
92C6808
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 92C6808
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24AA02T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA02T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA02T-I/OT
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA02T-I/OT 24AA02T-I/OTTR-ND 038729-24AA02T-I/OT 6879206 6879206P 92C6808 24AA02T-I/OT 24AA02T-I/OT 24AA02T-I/OT 24AA02T-I/OT
Product Name SOT23 Memory IC and Storage Component Memory Memory - EEPROM - 24AA02T-I/OT EEPROM EEPROM Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT25320BSSHLT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details