Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID and Address Inputs 24AA025E48

Description
The Microchip Technology Inc. 24AA025E48 is a 2Kb Serial EEPROM that is pre-programmed with a globally unique EUI-48 node address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA025E48 also has a page write capability 16 bytes. The 24AA025E48 is available in the standard 8-pin SOIC and 6-lead SOT-23 packages. This device has up to 3 Address pins, which enables cascading up to 8 devices on the same I2C™Compatible bus. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 16-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead SOIC and 6-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C Up to 3 Address Pins
Datasheet
Description
The Microchip Technology Inc. 24AA025E48 is a 2Kb Serial EEPROM that is pre-programmed with a globally unique EUI-48 node address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA025E48 also has a page write capability 16 bytes. The 24AA025E48 is available in the standard 8-pin SOIC and 6-lead SOT-23 packages. This device has up to 3 Address pins, which enables cascading up to 8 devices on the same I2C™Compatible bus. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 16-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead SOIC and 6-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C Up to 3 Address Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID and Address Inputs - 24AA025E48 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID and Address Inputs
24AA025E48
2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID and Address Inputs 24AA025E48
The Microchip Technology Inc. 24AA025E48 is a 2Kb Serial EEPROM that is pre-programmed with a globally unique EUI-48 node address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA025E48 also has a page write capability 16 bytes. The 24AA025E48 is available in the standard 8-pin SOIC and 6-lead SOT-23 packages. This device has up to 3 Address pins, which enables cascading up to 8 devices on the same I2C™Compatible bus. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Page Write Buffer:- 16-byte page ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Available Packages:- 8-lead SOIC and 6-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C Up to 3 Address Pins

The Microchip Technology Inc. 24AA025E48 is a 2Kb Serial EEPROM that is pre-programmed with a globally unique EUI-48 node address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 uA and 1 mA, respectively. The 24AA025E48 also has a page write capability 16 bytes. The 24AA025E48 is available in the standard 8-pin SOIC and 6-lead SOT-23 packages. This device has up to 3 Address pins, which enables cascading up to 8 devices on the same I2C™Compatible bus.

Additional Features

      Pre-programmed Globally Unique, 48-bit Node Address
    • Compatible with EUI-48™ and EUI-64™
    • Single Supply with Operation Down to 1.7V
    • Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • Page Write Buffer:- 16-byte page
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
    • Factory Programming Available
    • Available Packages:- 8-lead SOIC and 6-lead SOT-23
    • Pb-free and RoHS Compliant
    • Temperature Ranges:- Industrial (I): -40°C to +85°C
    • Up to 3 Address Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA025E48
Product Name 2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID and Address Inputs
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 4347194 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers