Microchip Technology, Inc. Memory 24C01C-E/ST

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01C-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-TSSOP

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 92C6946 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
92C6946
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 92C6946
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24C01C-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-TSSOP

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01C-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01C-E/ST
Integrated Circuits (ICs) - Memory - Memory 24C01C-E/ST
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01C-E/ST-ND 92C6946 24C01C-E/ST 24C01C-E/ST 24C01C-E/ST
Product Name Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 125degC (TA)
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details