The 24AA515-I/SM is a 512Kbit (64K x 8) Serial Electrically Erasable PROM (EEPROM) from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and features a 2-wire I2C compatible interface, allowing for both random and sequential reads. The device supports byte and page write capabilities, with a maximum page write time of 5 ms and a 64-byte page write buffer. This EEPROM is suitable for cascading up to four devices on the same data bus, enabling a total system memory of up to 2 Mbits. It has a low active current of 500 µA and a standby current of 100 nA, making it ideal for battery-operated devices. The part is available in 8-lead PDIP and SOIJ packages and is compliant with RoHS standards. It also boasts a high endurance of over 1 million erase/write cycles and data retention exceeding 200 years, making it a reliable choice for long-term data storage in various applications.
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24AA515-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA515-I/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 1123149-24AA515-I/SM
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 24AA515
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
IC EEPROM 512KBIT I2C 8SOIJ
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ
IC EEPROM 512KBIT I2C 8SOIJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24AA515-I/SM | 24AA515-I/SM-ND | 1123149-24AA515-I/SM | 24AA515-I/SM | 24AA515-I/SM | 24AA515-I/SM |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24AA515-I/SM | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits |