Microchip Technology, Inc. Memory 11LC020-E/MS

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11LC020-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-MSOP

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE 8MSOP

IC EEPROM 2KBIT SGL WIRE 8MSOP

Supplier's Site Datasheet
Memory - 11LC020-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 11LC020-E/MS-ND 11LC020-E/MS 11LC020-E/MS
Product Name Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details