Microchip Technology, Inc. Memory 24C00/SN

Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C00/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C00/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C00/SN
Integrated Circuits (ICs) - Memory - Memory 24C00/SN
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24C00/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
24C00/SN
Memory 24C00/SN
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip - 96K4059 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip
96K4059
Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip 96K4059
SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:-; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:-; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory 24C00/SN
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C00/SN-ND 24C00/SN 24C00/SN 96K4059 24C00/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V 8-SOIC (0.154, 3.90mm Width) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 27S25ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details