EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz TO-92-3
IC EEPROM 2KBIT SGL WIRE TO92-3 Product overview: 11AA020-I/TO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11AA020-I/TO can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT SGL WIRE TO92-3
EEPROM Memory IC 2Kbit Single Wire 100 kHz TO-92-3
IC EEPROM 2KBIT SGL WIRE TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 11AA020-I/TO-ND | 774-11AA020-I/TO | 11AA020-I/TO | 11AA020-I/TO | 11AA020-I/TO |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | Through Hole | 1.8V ~ 5.5V | |
| Data Retention | 200 years |