Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24AA02E48T-I/OT

Description
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA02E48 is a 2Kbit Serial EEPROM with a 400kHz I2C interface, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V, making it suitable for battery-powered devices. The device features a maximum read current of 1mA and a standby current of 1µA for industrial temperature ranges, ensuring efficient power consumption. It supports a page write capability of 8 bytes, with a typical page write time of 3ms. The EEPROM is organized into two blocks of 128 x 8 bits and is available in a compact 5-lead SOT-23 package. Additionally, it offers robust data retention of over 200 years and can withstand more than 1 million erase/write cycles. The device is RoHS compliant and provides ESD protection exceeding 4,000V, making it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA02E48 is a 2Kbit Serial EEPROM with a 400kHz I2C interface, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V, making it suitable for battery-powered devices. The device features a maximum read current of 1mA and a standby current of 1µA for industrial temperature ranges, ensuring efficient power consumption. It supports a page write capability of 8 bytes, with a typical page write time of 3ms. The EEPROM is organized into two blocks of 128 x 8 bits and is available in a compact 5-lead SOT-23 package. Additionally, it offers robust data retention of over 200 years and can withstand more than 1 million erase/write cycles. The device is RoHS compliant and provides ESD protection exceeding 4,000V, making it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA02E48T-I/OT
SOT23 Memory IC and Storage Component 774-24AA02E48T-I/OT
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24AA02E48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA02E48T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA02E48T-I/OT - 093792-24AA02E48T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA02E48T-I/OT
093792-24AA02E48T-I/OT
Memory - EEPROM - 24AA02E48T-I/OT 093792-24AA02E48T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 093792-24AA02E48T-I/ OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Family Name: 24AA02E48 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C02TDI; CAT24C03TDI-T3; CAT24C03TDI-GT3; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices

Manufacturer: Microchip Technology
Win Source Part Number: 093792-24AA02E48T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Family Name: 24AA02E48
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C02TDI; CAT24C03TDI-T3; CAT24C03TDI-GT3;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices

Buy Now Datasheet
EEPROM - 6678148 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678148
EEPROM 6678148
2K 256X8 1.8V Ser.EEPROM,24AA02E48 T-I/OT

2K 256X8 1.8V Ser.EEPROM,24AA02E48T-I/OT

Supplier's Site
EEPROM - 6678148P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678148P
EEPROM 6678148P
2K 256X8 1.8V Ser.EEPROM,24AA02E48 T-I/OT

2K 256X8 1.8V Ser.EEPROM,24AA02E48T-I/OT

Supplier's Site
EEPROM - 8895617 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895617
EEPROM 8895617
2K 256X8 1.8V Ser.EEPROM,24AA02E48 T-I/OT

2K 256X8 1.8V Ser.EEPROM,24AA02E48T-I/OT

Supplier's Site
Memory - 24AA02E48T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02E48T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA02E48T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 45P4895 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
45P4895
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 45P4895
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 28X4150 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
28X4150
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 28X4150
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 45P6145 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip
45P6145
Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Size Microchip 45P6145
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24AA02E48T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA02E48T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA02E48T-I/OT
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory >> EEPROM - 24AA02E48T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24AA02E48T-I/OT
Memory >> EEPROM 24AA02E48T-I/OT
2Kbit I2C SOT-23-5 EEPROM ROHS

2Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24AA02E48T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24AA02E48T-I/OT 093792-24AA02E48T-I/OT 6678148 6678148P 24AA02E48T-I/OTDKR-ND 45P4895 24AA02E48T-I/OT 24AA02E48T-I/OT 24AA02E48T-I/OT 24AA02E48T-I/OT 24AA02E48T-I/OT
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 24AA02E48T-I/OT EEPROM EEPROM Memory Serial Eeprom, 2Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 3500 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers