Microchip Technology, Inc. Memory 24C01CT-I/OT

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24C01CT-I/OT is a 1K bit I²C,Ñ¢ serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates on a single supply voltage ranging from 4.5V to 5.5V, with a maximum read current of 1 mA and standby current of 5 µA. The device features a 2-wire serial interface that is I²C compatible and can be cascaded with up to eight devices, allowing for a total of 8K bits of memory. This EEPROM supports a page write capability of 16 bytes and has a fast write cycle time of 1 ms. It is built with low-power CMOS technology, ensuring efficient operation. The device is also equipped with Schmitt trigger inputs for noise suppression and output slope control to minimize ground bounce. It offers ESD protection greater than 4000V and boasts a data retention period exceeding 200 years, with more than 1 million erase/write cycles. The 24C01CT-I/OT is available in various package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and 6-lead SOT-23, making it versatile for different applications. It is compliant with RoHS standards and is suitable for industrial and automotive temperature ranges, from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 24C01CT-I/OT is a 1K bit I²C,Ñ¢ serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates on a single supply voltage ranging from 4.5V to 5.5V, with a maximum read current of 1 mA and standby current of 5 µA. The device features a 2-wire serial interface that is I²C compatible and can be cascaded with up to eight devices, allowing for a total of 8K bits of memory. This EEPROM supports a page write capability of 16 bytes and has a fast write cycle time of 1 ms. It is built with low-power CMOS technology, ensuring efficient operation. The device is also equipped with Schmitt trigger inputs for noise suppression and output slope control to minimize ground bounce. It offers ESD protection greater than 4000V and boasts a data retention period exceeding 200 years, with more than 1 million erase/write cycles. The 24C01CT-I/OT is available in various package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and 6-lead SOT-23, making it versatile for different applications. It is compliant with RoHS standards and is suitable for industrial and automotive temperature ranges, from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C01CT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
IC EEPROM 1KBIT I2C SOT23-6

IC EEPROM 1KBIT I2C SOT23-6

Supplier's Site Datasheet
Memory - 24C01CT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C01CT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C01CT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24C01CT-I/OT
IC EEPROM 1KBIT I2C SOT23-6

IC EEPROM 1KBIT I2C SOT23-6

Supplier's Site
IC EEPROM 1KBIT I2C SOT23-6

IC EEPROM 1KBIT I2C SOT23-6

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0064 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
08P0064
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 08P0064
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C01CT-I/OTTR-ND 24C01CT-I/OT 24C01CT-I/OT 24C01CT-I/OT 24C01CT-I/OT 08P0064
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V SOT-23-6 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00045230 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details