IC EEPROM 32KBIT I2C 8TSSOP
EEPROM Memory IC 32Kbit I²C 100 kHz 3.5 µs 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA32AT-E/ST16KVAO | 24AA32AT-E/ST16KVAO | 24AA32AT-E/ST16KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 3500 ns | 3500 ns | |
| Density | 32 kbits | 32 kbits | 32 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |