Win Source Part Number: 1352770-23LCV512-I/S
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 23LCV512
Technology: SRAM - Synchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: SPI - Dual I/O
Clock Frequency: 20 MHz
IC SRAM 512KBIT SPI/DUAL 8SOIC Product overview: 23LCV512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV512-I/SN can be used for catalog matching and distributor lookup.
Serial SRAM,SPI 512K,battery,SDI SOIC 8
Serial SRAM,SPI 512K,battery,SDI SOIC 8
Serial SRAM,SPI 512K,battery,SDI SOIC 8
SRAM - Synchronous Memory IC 512Kb (64K x 8) SPI - Dual I/O 20MHz 8-SOIC
SRAM, SERIAL, 512KB, 2.5-5.5V, 8SOIC; Memory Size:512Kbit; SRAM Memory Configuration:64K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SRAM - Synchronous Memory IC 512Kbit SPI - Dual I/O 20 MHz 8-SOIC
IC SRAM 512KBIT SPI/DUAL 8SOIC
IC SRAM 512KBIT SPI/DUAL 8SOIC
IC SRAM 512KBIT SPI/DUAL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1352770-23LCV512-I/SN | 774-23LCV512-I/SN | 8032197 | 8032197P | 23LCV512-I/SN-ND | 70W1662 | 23LCV512-I/SN | 23LCV512-I/SN | 23LCV512-I/SN | 23LCV512-I/SN |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Dual Memory IC and Storage Component | SRAM | SRAM | Memory | Sram, Serial, 512Kb, 2.5-5.5V, 8Soic; Memory Size Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 5.5 v | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | |||
| Access Time | 25 ns | 5 ns | 5 ns |