Microchip Technology, Inc. EEPROM 24AA32AT-I/OT

Description
EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5
Request a Quote Datasheet
Description
EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8230701P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230701P
EEPROM 8230701P
EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5

EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5

Supplier's Site
EEPROM - 8230701 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230701
EEPROM 8230701
EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5

EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5

Supplier's Site
EEPROM - 1785318 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785318
EEPROM 1785318
EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5

EEPROM 32Kbit 4Kx8 Serial-I2C SOT23-5

Supplier's Site
Memory - EEPROM - 24AA32AT-I/OT - 1123142-24AA32AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA32AT-I/OT
1123142-24AA32AT-I/OT
Memory - EEPROM - 24AA32AT-I/OT 1123142-24AA32AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1123142-24AA32AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Family Part Number: 24AA32A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123142-24AA32AT-I/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Family Part Number: 24AA32A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Memory - 24AA32AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA32AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA32AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA32AT-I/OT
SOT23 Memory IC and Storage Component 774-24AA32AT-I/OT
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24AA32AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24AA32AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA32AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 84R4149 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
84R4149
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 84R4149
SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA32AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA32AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA32AT-I/OT
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site
Memory - 24AA32AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8230701P 8230701 1123142-24AA32AT-I/OT 24AA32AT-I/OTCT-ND 774-24AA32AT-I/OT 24AA32AT-I/OT 84R4149 24AA32AT-I/OT 24AA32AT-I/OT 24AA32AT-I/OT
Product Name EEPROM EEPROM Memory - EEPROM - 24AA32AT-I/OT Memory SOT23 Memory IC and Storage Component Memory Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Density 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Package Type SOT-23 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5 5 5
Access Time 1000 ns 900 ns 3500 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93C46T/SNB22 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details