Microchip Technology, Inc. Memory 24C02C-E/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24C02C-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 100kHz 3.5µs 8-MSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 100KHZ 8MSOP

IC EEPROM 2KBIT I2C 100KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24C02C-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24C02C-E/MS
Integrated Circuits (ICs) - Memory - Memory 24C02C-E/MS
IC EEPROM 2KBIT I2C 100KHZ 8MSOP

IC EEPROM 2KBIT I2C 100KHZ 8MSOP

Supplier's Site
Memory - 24C02C-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-MSOP

EEPROM Memory IC 2Kbit I²C 100 kHz 3.5 µs 8-MSOP

Buy Now
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 92C6961 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
92C6961
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 92C6961
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24C02C-E/MS-ND 24C02C-E/MS 24C02C-E/MS 24C02C-E/MS 92C6961
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details