Microchip Technology, Inc. Memory 24AA64T-I/OT

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA64T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA64T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA64T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA64T-I/OT
SOT23 Memory IC and Storage Component 774-24AA64T-I/OT
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24AA64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24AA64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24AA64T-I/OT - 1003297-24AA64T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA64T-I/OT
1003297-24AA64T-I/OT
Memory - EEPROM - 24AA64T-I/OT 1003297-24AA64T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1003297-24AA64T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: 24AA64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): FT24C64A-ULR-T; FT24C64A-ULG-T; M24C64M-FCU6T/TF; 24AA64T-I/MS; Introduction Date: January 07, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1003297-24AA64T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Family Name: 24AA64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): FT24C64A-ULR-T; FT24C64A-ULG-T; M24C64M-FCU6T/TF; 24AA64T-I/MS;
Introduction Date: January 07, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive

Buy Now Datasheet
EEPROM - 8234548 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8234548
EEPROM 8234548
64K EEPROM 8Kx8 Serial-I2C 1.8V SOT-23-5

64K EEPROM 8Kx8 Serial-I2C 1.8V SOT-23-5

Supplier's Site
EEPROM - 8234548P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8234548P
EEPROM 8234548P
64K EEPROM 8Kx8 Serial-I2C 1.8V SOT-23-5

64K EEPROM 8Kx8 Serial-I2C 1.8V SOT-23-5

Supplier's Site
EEPROM - 1785330 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785330
EEPROM 1785330
64K EEPROM 8Kx8 Serial-I2C 1.8V SOT-23-5

64K EEPROM 8Kx8 Serial-I2C 1.8V SOT-23-5

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24AA64T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA64T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA64T-I/OT
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24AA64T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 08P0062 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
08P0062
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 08P0062
SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 76Y5615 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Size Microchip
76Y5615
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Size Microchip 76Y5615
SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA64T-I/OTCT-ND 774-24AA64T-I/OT 1003297-24AA64T-I/OT 8234548 8234548P 24AA64T-I/OT 24AA64T-I/OT 24AA64T-I/OT 24AA64T-I/OT 08P0062
Product Name Memory SOT23 Memory IC and Storage Component Memory - EEPROM - 24AA64T-I/OT EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V 5.5 v, 1.7 v -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 3500 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593995-005-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details