Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID 24AA02E48

Description
The Microchip Technology Inc. 24AA02E48 is a 2Kb Serial EEPROM with pre-programmed EUI-48 MAC address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02E48 also has a page write capability for up to 8 bytes of data. The 24AA02E48 is available in the standard 8-pin SOIC and 5-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 µA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 8-Byte Page Write Buffer ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Packages include 8-lead SOIC and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C
Description
The Microchip Technology Inc. 24AA02E48 is a 2Kb Serial EEPROM with pre-programmed EUI-48 MAC address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02E48 also has a page write capability for up to 8 bytes of data. The 24AA02E48 is available in the standard 8-pin SOIC and 5-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 µA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 8-Byte Page Write Buffer ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Packages include 8-lead SOIC and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID - 24AA02E48 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID
24AA02E48
2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID 24AA02E48
The Microchip Technology Inc. 24AA02E48 is a 2Kb Serial EEPROM with pre-programmed EUI-48 MAC address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02E48 also has a page write capability for up to 8 bytes of data. The 24AA02E48 is available in the standard 8-pin SOIC and 5-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single Supply with Operation Down to 1.7V Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 µA, max. 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 8-Byte Page Write Buffer ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 Years Factory Programming Available Packages include 8-lead SOIC and 5-lead SOT-23 Pb-free and RoHS Compliant Temperature Ranges:- Industrial (I): -40°C to +85°C

The Microchip Technology Inc. 24AA02E48 is a 2Kb Serial EEPROM with pre-programmed EUI-48 MAC address. The device is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with maximum standby and active currents of only 1 µA and 1 mA, respectively. The 24AA02E48 also has a page write capability for up to 8 bytes of data. The 24AA02E48 is available in the standard 8-pin SOIC and 5-lead SOT-23 packages.

Additional Features

    • Pre-programmed Globally Unique, 48-bit Node Address
    • Compatible with EUI-48™ and EUI-64™
    • Single Supply with Operation Down to 1.7V
    • Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 µA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • 8-Byte Page Write Buffer
    • ESD Protection >4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
    • Factory Programming Available
    • Packages include 8-lead SOIC and 5-lead SOT-23
    • Pb-free and RoHS Compliant
    • Temperature Ranges:- Industrial (I): -40°C to +85°C
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA02E48
Product Name 2Kb I2C Serial EEPROM with Pre-Programmed EUI-48™ MAC ID
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details