The 24AA014H-I/MS is a 1Kbit I2C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications with a voltage range of 1.7V to 5.5V. It operates at a maximum clock frequency of 400 kHz and features a low active current of 400 OºA and a standby current of just 1 OºA. The memory is organized as a single block of 128 bytes (128 x 8 bits) and supports a page write capability of up to 16 bytes. This device includes hardware write protection for half of the memory array and is compatible with multiple devices on the same bus, allowing for up to eight 24AA014H devices to be connected for a total of 8 Kbits of EEPROM memory. It offers a high endurance of 1 million erase/write cycles and data retention exceeding 200 years. The 24AA014H-I/MS is available in various package types, including 8-pin PDIP, SOIC, TSSOP, TDFN, and MSOP, and is compliant with RoHS standards. It is suitable for industrial applications with an operating temperature range of -40°C to +85°C.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1123112-24AA014H-I/M
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Family Name: 24AA014H
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): S-24CS01AFM-TFH-U; CAT24WC01RA-T2; M24C01-FDS5TP;
Introduction Date: September 09, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: 24AA014H-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA014H-I/MS can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 1KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA014H-I/MS-ND | 1123112-24AA014H-I/MS | 774-24AA014H-I/MS | 77M3502 | 24AA014H-I/MS | 24AA014H-I/MS | 24AA014H-I/MS |
| Product Name | Memory | Memory - EEPROM - 24AA014H-I/MS | 400KHZ Memory IC and Storage Component | Serial Eeprom, 1Kbit, 400Khz, Msop-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7 V ~ 5.5 V | -3.3V; 1.7 | Surface Mount | 1.7V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |