Microchip Technology, Inc. 1Mb I2C compatible 2-wire Serial EEPROM 24AA1025

Description
The Microchip Technology Inc. 24AA1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
Description
The Microchip Technology Inc. 24AA1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 24AA1025 is a 1Mb (128K x 8) Serial EEPROM that operates within a voltage range of 1.7V to 5.5V. It features a low-power design with a maximum read current of 450 µA and a standby current of 5 µA. The device supports a 2-wire I²C compatible interface, allowing for cascading up to four devices on the same bus, which can provide a total of 4 Mbits of EEPROM memory. The 24AA1025 offers both byte and page write capabilities, with a page write buffer of 128 bytes and a typical page write time of 3 ms. It is designed for industrial and automotive applications, with temperature ranges of -40°C to +85°C for industrial and -40°C to +125°C for automotive. The device includes features such as hardware write protection, Schmitt trigger inputs for noise suppression, and ESD protection exceeding 4000V. It is available in various package types, including 8-lead PDIP, SOIJ, and SOIC, and is compliant with Pb-Free and RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 24AA1025 is a 1Mb (128K x 8) Serial EEPROM that operates within a voltage range of 1.7V to 5.5V. It features a low-power design with a maximum read current of 450 µA and a standby current of 5 µA. The device supports a 2-wire I²C compatible interface, allowing for cascading up to four devices on the same bus, which can provide a total of 4 Mbits of EEPROM memory. The 24AA1025 offers both byte and page write capabilities, with a page write buffer of 128 bytes and a typical page write time of 3 ms. It is designed for industrial and automotive applications, with temperature ranges of -40°C to +85°C for industrial and -40°C to +125°C for automotive. The device includes features such as hardware write protection, Schmitt trigger inputs for noise suppression, and ESD protection exceeding 4000V. It is available in various package types, including 8-lead PDIP, SOIJ, and SOIC, and is compliant with Pb-Free and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
1Mb I2C compatible 2-wire Serial EEPROM - 24AA1025 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb I2C compatible 2-wire Serial EEPROM
24AA1025
1Mb I2C compatible 2-wire Serial EEPROM 24AA1025
The Microchip Technology Inc. 24AA1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant

The Microchip Technology Inc. 24AA1025 is a 1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data.

Additional Features

    • Reliable EEPROM Memory
      • 128K x 8 (1024 Kbit)
      • 128-Byte Page Write Buffer
      • Page Write Time 5 ms Max.
      • Hardware Write-Protect Pin
      • Factory Programming Available
    • Low Power
      • Operating voltage 1.7V to 5.5V
      • Read current 450 uA, max.
      • Standby current 5 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
      • Cascadable up to Four Devices
      • 100 kHz and 400 kHz Clock Compatible
    • Pb-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24AA1025
Product Name 1Mb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 16-4043-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers