Microchip Technology, Inc. 512Kb SPI Serial SRAM with Battery Backup 23LCV512

Description
The Microchip Technology Inc. 23LCV512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV512 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP. Additional Features SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 uA Max. at +85°C Unlimited read and write cycles Zero write time 64K x 8-bit organization- 32 Byte Page Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat Sequential Mode reads and writes High Reliability Temperature Ranges Supported: -40C to +85C Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages
Datasheet
Description
The Microchip Technology Inc. 23LCV512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV512 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP. Additional Features SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 uA Max. at +85°C Unlimited read and write cycles Zero write time 64K x 8-bit organization- 32 Byte Page Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat Sequential Mode reads and writes High Reliability Temperature Ranges Supported: -40C to +85C Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Kb SPI Serial SRAM with Battery Backup - 23LCV512 - Microchip Technology, Inc.
Chandler, AZ, United States
512Kb SPI Serial SRAM with Battery Backup
23LCV512
512Kb SPI Serial SRAM with Battery Backup 23LCV512
The Microchip Technology Inc. 23LCV512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV512 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP. Additional Features SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 uA Max. at +85°C Unlimited read and write cycles Zero write time 64K x 8-bit organization- 32 Byte Page Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat Sequential Mode reads and writes High Reliability Temperature Ranges Supported: -40C to +85C Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages

The Microchip Technology Inc. 23LCV512 are 512 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV512 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP.

Additional Features

  • SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode
  • Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 uA Max. at +85°C
  • Unlimited read and write cycles
  • Zero write time
  • 64K x 8-bit organization- 32 Byte Page
  • Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat
  • Sequential Mode reads and writes
  • High Reliability
  • Temperature Ranges Supported: -40C to +85C
  • Pb-Free and RoHS Compliant, Halogen Free
  • 8 Lead SOIC, TSSOP and PDIP Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 23LCV512
Product Name 512Kb SPI Serial SRAM with Battery Backup
Memory Category SRAM Chip
Data Rate 20 MHz
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00061887 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V256SA15YG6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details