EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5
IC EEPROM 64KBIT I2C SOT23-5
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C SOT23-5
IC EEPROM 64KBIT I2C SOT23-5
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA64T-E/OTDKR-ND | 24AA64T-E/OT | 24AA64T-E/OT | 48W7293 | 24AA64T-E/OT | 24AA64T-E/OT |
| Product Name | Memory | Memory | Memory | Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SOT-23 | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Data Rate | 0 MHz | 0 MHz | 0 MHz |