Microchip Technology, Inc. Memory 23K640-I/ST

Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 23K640-I/ST-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - SRAM - 23K640-I/ST - 037813-23K640-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K640-I/ST
037813-23K640-I/ST
Memory - SRAM - 23K640-I/ST 037813-23K640-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 037813-23K640-I/ST Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037813-23K640-I/ST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K640-I/ST
20MHZ Memory IC and Storage Component 774-23K640-I/ST
IC SRAM 64KBIT SPI 20MHZ 8TSSOP Product overview: 23K640-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640-I/ST can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT SPI 20MHZ 8TSSOP Product overview: 23K640-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sram, 64Kb, Serial, 20Mhz, Tssop-8; Memory Size Microchip - 08P0030 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Kb, Serial, 20Mhz, Tssop-8; Memory Size Microchip
08P0030
Sram, 64Kb, Serial, 20Mhz, Tssop-8; Memory Size Microchip 08P0030
SRAM, 64KB, SERIAL, 20MHZ, TSSOP-8; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 64KB, SERIAL, 20MHZ, TSSOP-8; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 64KBIT SPI 20MHZ 8TSSOP

IC SRAM 64KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
IC SRAM 64KBIT SPI 20MHZ 8TSSOP

IC SRAM 64KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 23K640-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

SRAM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K640-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K640-I/ST
Integrated Circuits (ICs) - Memory - Memory 23K640-I/ST
IC SRAM 64KBIT SPI 20MHZ 8TSSOP

IC SRAM 64KBIT SPI 20MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 23K640-I/ST-ND 037813-23K640-I/ST 774-23K640-I/ST 08P0030 23K640-I/ST 23K640-I/ST 23K640-I/ST 23K640-I/ST
Product Name Memory Memory - SRAM - 23K640-I/ST 20MHZ Memory IC and Storage Component Sram, 64Kb, Serial, 20Mhz, Tssop-8; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers