Microchip Technology, Inc. Memory 24AA64T-I/MNY

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA64T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24AA64T-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24AA64T-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24AA64T-I/MNY
Memory IC and Storage Component 774-24AA64T-I/MNY
IC EEPROM 64KBIT I2C 8TDFN Product overview: 24AA64T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8TDFN Product overview: 24AA64T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA64T-I/MNY - 1123152-24AA64T-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - 24AA64T-I/MNY
1123152-24AA64T-I/MNY
Memory - 24AA64T-I/MNY 1123152-24AA64T-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1123152-24AA64T-I/MN Y Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1123152-24AA64T-I/MNY
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 24AA64T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA64T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24AA64T-I/MNY
IC EEPROM 64KBIT I2C 8TDFN

IC EEPROM 64KBIT I2C 8TDFN

Supplier's Site
Serial Eeprom, 64Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip - 84R4152 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip
84R4152
Serial Eeprom, 64Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip 84R4152
SERIAL EEPROM, 64KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0061 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
08P0061
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 08P0061
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 8TDFN

IC EEPROM 64KBIT I2C 8TDFN

Supplier's Site Datasheet
Memory - 24AA64T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8TDFN

IC EEPROM 64KBIT I2C 8TDFN

Supplier's Site Datasheet
Memory >> EEPROM - 24AA64T-I/MNY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24AA64T-I/MNY
Memory >> EEPROM 24AA64T-I/MNY
64Kbit I2C TDFN-8-EP(2x3) EEPROM ROHS

64Kbit I2C TDFN-8-EP(2x3) EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA64T-I/MNYTR-ND 774-24AA64T-I/MNY 1123152-24AA64T-I/MNY 24AA64T-I/MNY 84R4152 08P0061 24AA64T-I/MNY 24AA64T-I/MNY 24AA64T-I/MNY 24AA64T-I/MNY
Product Name Memory Memory IC and Storage Component Memory - 24AA64T-I/MNY Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 64Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Memory Memory >> EEPROM
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN TDFN-EP 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V~5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 580536-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers