Microchip Technology, Inc. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232... | |
| The MCP102 is a voltage supervisor device designed to keep a microcontroller in reset until the system voltage has reached and stabalized at the proper level for reliable system operation. | |
| The MCP103 Series are CMOS voltage supervisors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These... | |
| The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are... | |
| The MCP121 Series of CMOS voltage detectors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These... | |
| The MCP1316/16M/17/18/18 M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. | |
| The MCP39F501 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units and industrial applications. It includes dual-channel delta... | |
| The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual... | |
| The TC1272A are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor, when necessary. No external components are... |
| Next >> |