SRAM - Synchronous Memory IC 512Kb (64K x 8) SPI - Dual I/O 20MHz 8-TSSOP
IC SRAM 512KBIT SPI/DL 8TSSOP
IC SRAM 512KBIT SPI/DUAL 8TSSOP
SRAM - Synchronous Memory IC 512Kbit SPI - Dual I/O 20 MHz 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 23LCV512T-I/ST-ND | 23LCV512T-I/ST | 23LCV512T-I/ST | 23LCV512T-I/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |