Microchip Technology, Inc. Memory 11AA010T-I/MNY

Description
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA010T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 11AA010T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-TDFN (2x3)

Buy Now Datasheet
Serial Eeprom, 1Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip - 98M4924 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip
98M4924
Serial Eeprom, 1Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip 98M4924
SERIAL EEPROM, 1KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA010T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA010T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 11AA010T-I/MNY
IC EEPROM 1KBIT SGL WIRE 8TDFN

IC EEPROM 1KBIT SGL WIRE 8TDFN

Supplier's Site
IC EEPROM 1KBIT SGL WIRE 8TDFN

IC EEPROM 1KBIT SGL WIRE 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA010T-I/MNYTR-ND 11AA010T-I/MNY 98M4924 11AA010T-I/MNY 11AA010T-I/MNY
Product Name Memory Memory Serial Eeprom, 1Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details