Microchip Technology, Inc. Memory 24AA025E64T-E/OT

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24AA025E64T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 150-24AA025E64T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 150-24AA025E64T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1349498-24AA025E64T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1349498-24AA025E64T-E/OT
Integrated Circuits (ICs) - Memory - Memory 1349498-24AA025E64T-E/OT
Win Source Part Number: 1349498-24AA025E64T- E/OT Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kbit Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24AA025E64 Memory Organization: 256 x 8

Win Source Part Number: 1349498-24AA025E64T-E/OT
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kbit
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24AA025E64
Memory Organization: 256 x 8

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA025E64T-E/OT
SOT23 Memory IC and Storage Component 774-24AA025E64T-E/OT
IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E64T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C SOT23-6 Product overview: 24AA025E64T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA025E64T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA025E64T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA025E64T-E/OT
Integrated Circuits (ICs) - Memory - Memory 24AA025E64T-E/OT
IC EEPROM 2KBIT I2C SOT23-6

IC EEPROM 2KBIT I2C SOT23-6

Supplier's Site
Memory - 24AA025E64T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 85X2459 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
85X2459
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 85X2459
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:2 BLK (128 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C SOT23-5

IC EEPROM 2KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24AA025E64T-E/OTTR-ND 1349498-24AA025E64T-E/OT 774-24AA025E64T-E/OT 24AA025E64T-E/OT 24AA025E64T-E/OT 85X2459 24AA025E64T-E/OT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details