IC SRAM 1MBIT SPI/QUAD 8SOIC Product overview: 23LC1024T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024T-E/SN can be used for catalog matching and distributor lookup.
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 16MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1123081-23LC1024T-E/
Packaging: Tape and Reel
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Family Name: 23LC1024
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 16MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 23LC1024-E/SN;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: 23LC1024
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
IC SRAM 1MBIT SPI/QUAD 8SOIC
SRAM Memory IC 1Mbit SPI - Quad I/O 16 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-23LC1024T-E/SN | 23LC1024T-E/SN-ND | 1123081-23LC1024T-E/SN | 23LC1024T-E/SN | 23LC1024T-E/SN | 23LC1024T-E/SN |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - SRAM - 23LC1024T-E/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 32 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128 k |