Microchip Technology, Inc. Memory 24AA014-I/P

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA014-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 72C4377 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
72C4377
Serial Eeprom, 1Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 72C4377
SERIAL EEPROM, 1KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA014-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA014-I/P
Integrated Circuits (ICs) - Memory - Memory 24AA014-I/P
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - 24AA014-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA014-I/P-ND 72C4377 24AA014-I/P 24AA014-I/P 24AA014-I/P
Product Name Memory Serial Eeprom, 1Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 40-1036-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details