Microchip Technology, Inc. Memory 24AA08T-I/OT

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5
Request a Quote
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24AA08T-I/OT is an 8Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a two-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection. It has a page write capability of up to 16 bytes and a maximum page write time of 5 ms. The 24AA08T-I/OT is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in a SOT-23 package and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The 24AA08T-I/OT is an 8Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a two-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection. It has a page write capability of up to 16 bytes and a maximum page write time of 5 ms. The 24AA08T-I/OT is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in a SOT-23 package and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA08T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA08T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24AA08T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - 24AA08T-I/OT - 005505-24AA08T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA08T-I/OT
005505-24AA08T-I/OT
Memory - EEPROM - 24AA08T-I/OT 005505-24AA08T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005505-24AA08T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Family Name: 24AA08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24AA08TDI-GT10; CAT24AA08TDI-T10; FT24C08A-UPG-T; CAT24AA08TDI-T3; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005505-24AA08T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Family Name: 24AA08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24AA08TDI-GT10; CAT24AA08TDI-T10; FT24C08A-UPG-T; CAT24AA08TDI-T3;
Introduction Date: September 17, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24AA08T-I/OT
SOT23 Memory IC and Storage Component 774-24AA08T-I/OT
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24AA08T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24AA08T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA08T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA08T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 35M0701 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip
35M0701
Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip 35M0701
SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-5; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOT-23-5; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA08T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA08T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24AA08T-I/OT
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA08T-I/OTCT-ND 005505-24AA08T-I/OT 774-24AA08T-I/OT 24AA08T-I/OT 35M0701 24AA08T-I/OT 24AA08T-I/OT 24AA08T-I/OT
Product Name Memory Memory - EEPROM - 24AA08T-I/OT SOT23 Memory IC and Storage Component Memory Serial Eeprom, 8Kbit, 400Khz, Sot-23-5; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 3500 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details