EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
IC EEPROM 128KBIT I2C 8DFN Product overview: 24AA128T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA128T-I/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)
IC EEPROM 128KBIT I2C 8DFN
IC EEPROM 128KBIT I2C 8DFN
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA128T-I/MF-ND | 774-24AA128T-I/MF | 24AA128T-I/MF | 24AA128T-I/MF | 24AA128T-I/MF | 68H9680 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VDFN Exposed Pad | Tape & Reel (TR) | 8-VDFN Exposed Pad | DFN-EP | ||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns | 900 ns |