The Microchip Technology Inc. 24AA512 is a 512Kb (64K x 8) Serial EEPROM that operates with a voltage range of 1.7V to 5.5V. It features a low-power design with a maximum read current of 400 µA and a standby current of 1 µA. The device supports a two-wire I²C compatible interface, allowing for cascading up to eight devices on the same bus, which provides a total addressable space of 4 Mbit. The 24AA512 includes a page write capability of up to 128 bytes, with a maximum page write time of 5 ms. It is designed for reliability, offering more than 1 million erase/write cycles and data retention exceeding 200 years. The device is available in multiple package types, including 8-lead PDIP, SOIC, and DFN, and is RoHS compliant. Additionally, it is qualified for industrial temperature ranges from -40°C to +85°C and extended ranges up to +125°C.
The Microchip Technology Inc. 24AA512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 24AA512 |
| Product Name | 512Kb I2C compatible 2-wire Serial EEPROM |
| Memory Category | EEPROM |
| Data Rate | 0 MHz |
| Data Retention | 200 years |
| Endurance | 1000000 Write/Erase Cycles |