The Microchip Serial EEPROM, part number 98M5039, features a memory capacity of 16Kbit organized as 2,048 x 8 bits. It operates with a maximum clock frequency of 100 kHz and utilizes a single I/O UNI/O® serial interface, which simplifies connections and reduces pin count. The device is designed with low-power CMOS technology, consuming a typical active current of 1 mA and a maximum standby current of 1 µA, making it suitable for battery-operated applications. This EEPROM supports self-timed write cycles, including auto-erase, and includes a page-write buffer capable of handling up to 16 bytes at a time. It also features a STATUS register for enhanced control, allowing for write protection configurations across different portions of the memory array. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The 98M5039 is available in a compact SOT-23-3 package, making it ideal for space-constrained designs. It operates over a supply voltage range of 2.5V to 5.5V and is compliant with RoHS standards.
Manufacturer: Microchip Technology
Win Source Part Number: 1001050-11LC160T-I/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT SGL WIRE SOT23 Product overview: 11LC160T-I/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC160T-I/TT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
EEPROM Memory IC 16Kb (2K x 8) Single Wire 100kHz SOT-23-3
IC EEPROM 16KBIT SGL WIRE SOT23
IC EEPROM 16KBIT SGL WIRE SOT23
EEPROM Memory IC 16Kbit Single Wire 100 kHz SOT-23-3
SERIAL EEPROM, 16KBIT, 100KHZ, SOT-23-3; Memory Interface Type:Serial UNI/O; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1001050-11LC160T-I/TT | 774-11LC160T-I/TT | 11LC160T-I/TTTR-ND | 11LC160T-I/TT | 11LC160T-I/TT | 11LC160T-I/TT | 98M5039 |
| Product Name | Memory - EEPROM - 11LC160T-I/TT | SOT23 Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 16Kbit, 100Khz, Sot-23-3; Memory Interface Type Microchip |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23 | |||
| Supply Voltage | 2.5 V ~ 5.5 V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | ||
| Data Retention | 200 years |