Microchip Technology, Inc. Datasheets for Bluetooth® Chips
Bluetooth® chips are board level components which broadcast in the 2.4 GHz industrial, scientific, and medical (ISM) radio band.
Bluetooth® Chips: Learn more
| Product Name | Notes |
|---|---|
| Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set... | |
| The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products. This Bluetooth SIG certified... | |
| The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth... | |
| The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad... | |
| The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the... | |
| The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely... | |
| The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity... | |
| The RN4870 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth... | |
| The RN4871 is a small form factor, Bluetooth Low Energy module measuring just 9 x 11.5 x 2.1 mm. This fully-integrated module is designed for easy implementation into a broad... |