Microchip Technology, Inc. Memory 11AA02E64T-I/SN

Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 11AA02E64T-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) Single Wire 100kHz 8-SOIC

Buy Now Datasheet
Memory - 11AA02E64T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-SOIC

EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SGL WIRE 8SOIC

IC EEPROM 2KBIT SGL WIRE 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 11AA02E64T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
11AA02E64T-I/SN
Integrated Circuits (ICs) - Memory - Memory 11AA02E64T-I/SN
IC EEPROM 2KBIT SGL WIRE 8SOIC

IC EEPROM 2KBIT SGL WIRE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 11AA02E64T-I/SN-ND 11AA02E64T-I/SN 11AA02E64T-I/SN 11AA02E64T-I/SN
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details