Manufacturer: Microchip Technology
Win Source Part Number: 1320897-23LC1024-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: SRAM
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: SRAM
Clock Frequency: 20 MHz
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 23LC1024IP
Base Product Number: 23LC1024
RoHS Status: ROHS3 Compliant
SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20MHz 8-PDIP
SRAM,1Mbit,2.5V,20MH
SRAM,1Mbit,2.5V,20MH
SRAM,1Mbit,2.5V,20MH
IC SRAM 1MBIT SPI/QUAD 8DIP Product overview: 23LC1024-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LC1024-I/P can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT SPI/QUAD 8DIP
SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-PDIP
IC SRAM 1MBIT SPI/QUAD I/O 8DIP
SRAM 1MBIT, SDI / SQI, 20MHZ, 8-DIP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
SRAM, SERIAL, 1MBIT, 2.5V, 8PDIP; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320897-23LC1024-I/P | 23LC1024-I/P-ND | 7697345 | 7697345P | 774-23LC1024-I/P | 23LC1024-I/P | 23LC1024-I/P | 23LC1024-I/P | 94T8230 | 45W1400 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM | SRAM | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Sram 1Mbit, Sdi / Sqi, 20Mhz, 8-Dip; Memory Size Microchip | Sram, Serial, 1Mbit, 2.5V, 8Pdip; Memory Size Microchip |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | ||||
| Package Type | DIP; 8-DIP (0.300", 7.62mm) | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP | DIP | ||||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 8-DIP (0.300, 7.62mm) | 2.5V ~ 5.5V | |||||
| Density | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 8000 kbits |