Manufacturer: Microchip Technology
Win Source Part Number: 1323391-11LC010T-E/T
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-236-3, SC-59, SOT-23-3
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 11LC010T-E/TT-ND,150
Base Product Number: 11LC010
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz SOT-23-3
IC EEPROM 1KBIT SGL WIRE SOT23-3
IC EEPROM 1KBIT SGL WIRE SOT23-3
IC EEPROM 1KBIT SGL WIRE SOT23-3 Product overview: 11LC010T-E/TT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC010T-E/TT can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SGL WIRE SOT23-3
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial UNI/O; Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SGL WIRE SOT23-3
EEPROM Memory IC 1Kbit Single Wire 100 kHz SOT-23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1323391-11LC010T-E/TT | 150-11LC010T-E/TTTR-ND | 774-11LC010T-E/TT | 11LC010T-E/TT | 98M4971 | 11LC010T-E/TT | 11LC010T-E/TT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | SOT23 Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23 | TO-236-3, SC-59, SOT-23-3 | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V |