Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Voltage - Supply: 1.7V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24AA16HT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA16HT-I/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5
IC EEPROM 16KBIT I2C SOT23-5
IC EEPROM 16KBIT I2C SOT23-5
IC EEPROM 16KBIT I2C SOT23-5
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24AA16HT-I/OTCT-ND | 774-24AA16HT-I/OT | 24AA16HT-I/OT | 24AA16HT-I/OT | 24AA16HT-I/OT | 24AA16HT-I/OT | 98M5195 | |
| Product Name | Integrated Circuits (ICs) Memory | Memory | SOT23 Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SOT-23 | ||||
| Access Time | 3500 ns | 900 ns | 900 ns | 900 ns |