Microchip Technology, Inc. Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| The TC1046 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1046 can accurately measure temperature from -40C to +125C. The output voltage... | |
| The TC1047 is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047 can accurately measure temperature from -40C to +125C. For the TC1047,... | |
| The TC1047A is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047A can accurately measure temperature from -40C to +125C. For the TC1047A,... |