Microchip Technology, Inc. Memory - SRAM - 23K640-I/P 23K640-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123077-23K640-I/P Packaging: Tube Mounting Style: Through Hole Technology: SRAM Memory Type: Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): 23K640-I/SN; N64S830HAS22IT; N64S830HAS22I; 23K640-I/P; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Family Part Number: 23K640 Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123077-23K640-I/P Packaging: Tube Mounting Style: Through Hole Technology: SRAM Memory Type: Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): 23K640-I/SN; N64S830HAS22IT; N64S830HAS22I; 23K640-I/P; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Family Part Number: 23K640 Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 23K640-I/P - 1123077-23K640-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 23K640-I/P
1123077-23K640-I/P
Memory - SRAM - 23K640-I/P 1123077-23K640-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123077-23K640-I/P Packaging: Tube Mounting Style: Through Hole Technology: SRAM Memory Type: Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): 23K640-I/SN; N64S830HAS22IT; N64S830HAS22I; 23K640-I/P; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Family Part Number: 23K640 Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1123077-23K640-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: SRAM
Memory Type: Volatile
Memory Size: 64kb
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): 23K640-I/SN; N64S830HAS22IT; N64S830HAS22I; 23K640-I/P;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Family Part Number: 23K640
Manufacturer Pack Quantity: 60
MSL Level: Not Applicable
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-23K640-I/P
20MHZ Memory IC and Storage Component 774-23K640-I/P
IC SRAM 64KBIT SPI 20MHZ 8DIP Product overview: 23K640-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640-I/P can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT SPI 20MHZ 8DIP Product overview: 23K640-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23K640-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 23K640-I/P-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-PDIP

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Memory - 23K640-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-PDIP

SRAM Memory IC 64Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Sram, 64Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip - 08P0028 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip
08P0028
Sram, 64Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip 08P0028
SRAM, 64KBIT, SPI, 20MHZ, 8-DIP; Memory Size:8Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 64KBIT, SPI, 20MHZ, 8-DIP; Memory Size:8Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Sram, Serial, 64K, 2.7V, Pdip8; Memory Size Microchip - 71P4705 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, Serial, 64K, 2.7V, Pdip8; Memory Size Microchip
71P4705
Ic, Sram, Serial, 64K, 2.7V, Pdip8; Memory Size Microchip 71P4705
IC, SRAM, SERIAL, 64K, 2.7V, PDIP8; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, SRAM, SERIAL, 64K, 2.7V, PDIP8; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:DIP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 23K640-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
23K640-I/P
Integrated Circuits (ICs) - Memory - Memory 23K640-I/P
IC SRAM 64KBIT SPI 20MHZ 8DIP

IC SRAM 64KBIT SPI 20MHZ 8DIP

Supplier's Site
IC SRAM 64KBIT SPI 20MHZ 8DIP

IC SRAM 64KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8 - 536-23K640-I/P - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8
536-23K640-I/P
MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8 536-23K640-I/P
MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8

MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123077-23K640-I/P 774-23K640-I/P 23K640-I/P-ND 23K640-I/P 08P0028 71P4705 23K640-I/P 23K640-I/P 536-23K640-I/P
Product Name Memory - SRAM - 23K640-I/P 20MHZ Memory IC and Storage Component Memory Memory Sram, 64Kbit, Spi, 20Mhz, 8-Dip; Memory Size Microchip Ic, Sram, Serial, 64K, 2.7V, Pdip8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP DIP DIP; 8-DIP (0.300, 7.62mm)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Through Hole -3.3V; 3V; 3V
Access Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details