The 24C01CT-E/OT is a 1K bit I²C,Ñ¢ serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates on a single supply voltage ranging from 4.5V to 5.5V, with a maximum read current of 1 mA and standby current of 5 µA. The device features a 2-wire serial interface that is I²C compatible and can be cascaded with up to eight devices, allowing for a total of 8K bits of memory. The EEPROM has a page write capability of 16 bytes and a fast write cycle time of 1 ms. It is built with CMOS technology, ensuring low power consumption and high endurance, with more than 1 million erase/write cycles and data retention exceeding 200 years. The device is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and 6-lead SOT-23, and is compliant with RoHS standards. It also offers ESD protection greater than 4000V and operates within industrial and automotive temperature ranges.
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs SOT-23-6
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs SOT-23-6
IC EEPROM 1KBIT I2C SOT23-6
IC EEPROM 1KBIT I2C SOT23-6
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24C01CT-E/OT-ND | 08P0063 | 24C01CT-E/OT | 24C01CT-E/OT | 24C01CT-E/OT |
| Product Name | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT-23-6 | SOT-23 | SOT-23-6 | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Data Rate | 0 MHz | 0 MHz |