Serial SRAM,SPI 512K,battery,SDI PDIP 8
Serial SRAM,SPI 512K,battery,SDI PDIP 8
Serial SRAM,SPI 512K,battery,SDI PDIP 8
IC SRAM 512KBIT SPI/DUAL 8DIP Product overview: 23LCV512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-23LCV512-I/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371389-23LCV512-I/P
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: 23LCV512
Technology: SRAM - Synchronous
Mounting Type: Through Hole
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: SPI - Dual I/O
Clock Frequency: 20 MHz
SRAM - Synchronous Memory IC 512Kb (64K x 8) SPI - Dual I/O 20MHz 8-PDIP
IC SRAM 512KBIT SPI/DUAL 8DIP
IC SRAM 512KBIT SPI/DUAL 8DIP
SRAM - Synchronous Memory IC 512Kbit SPI - Dual I/O 20 MHz 8-PDIP
IC SRAM 512KBIT SPI/DUAL 8DIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 8032184 | 8032184P | 774-23LCV512-I/P | 1371389-23LCV512-I/P | 23LCV512-I/P-ND | 23LCV512-I/P | 23LCV512-I/P | 23LCV512-I/P | 23LCV512-I/P |
| Product Name | SRAM | SRAM | Dual Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip |
| Access Time | 5 ns | 5 ns | 25 ns | ||||||
| Density | 512 kbits | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | ||
| Number of Words | 64 k | 64 k | 64 k | ||||||
| Bits per Word | 8 bits | 8 bits |