IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24C65T/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24C65T/SM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 854726-24C65T/SM
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24C65
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24C65T/SMDKR, 24C65T/SM-NDR, 24C65T/SMCT, 24C65T/SM-ND, 24C65T/SMTR
IC,SERIAL EEPROM,8KX8,CMOS,SOP
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 8SOIJ
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24C65T/SM | 24C65T/SMTR-ND | 854726-24C65T/SM | 92C6990 | 98K8309 | 24C65T/SM | 24C65T/SM | 24C65T/SM | 24C65T/SM |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24C65T/SM | Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||||
| Data Retention | 200 years | ||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Density | 64 kbits | 64 kbits | 64 kbits | 8 kbits | 64 kbits | 64 kbits |