The Microchip 98M4972 is a 1Kbit Serial EEPROM featuring a UNI/O® serial interface. It operates at a maximum clock frequency of 100 kHz and is designed using low-power CMOS technology, with typical active current of 1 mA and a maximum standby current of 1 µA. The memory is organized as 128 x 8 bits and includes a page-write buffer capable of handling up to 16 bytes. This EEPROM offers high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It incorporates built-in write protection features, including power-on/off data protection circuitry and a write enable latch. The device is available in multiple package types, including an 8-lead TDFN, and is compliant with RoHS standards. The operating voltage range is from 1.8V to 5.5V, making it suitable for various applications, including industrial and automotive environments.
IC EEPROM 1KBIT SGL WIRE 8TDFN Product overview: 11LC010T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-11LC010T-I/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1320885-11LC010T-I/M
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 11LC010T-I/MNYTR,11L
Base Product Number: 11LC010
RoHS Status: ROHS3 Compliant
SERIAL EEPROM, 1KBIT, 100KHZ, TDFN-8; Memory Interface Type:Serial UNI/O; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SGL WIRE 8TDFN
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-TDFN (2x3)
IC EEPROM 1KBIT SGL WIRE 8TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-11LC010T-I/MNY | 11LC010T-I/MNYTR-ND | 1320885-11LC010T-I/MNY | 98M4972 | 11LC010T-I/MNY | 11LC010T-I/MNY | 11LC010T-I/MNY |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1Kbit, 100Khz, Tdfn-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | ||
| Bits per Word | 8 bits |