Microchip Technology, Inc. Memory 24AA014-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24AA014-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24AA014-I/MS - 761891-24AA014-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA014-I/MS
761891-24AA014-I/MS
Memory - EEPROM - 24AA014-I/MS 761891-24AA014-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 761891-24AA014-I/MS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900ns Family Name: 24AA014 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): S-24CS01AFM-TFH-U; CAT24WC01GZA-1.8TE13 F; CAT24WC01ZA-1.8; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761891-24AA014-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Family Name: 24AA014
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): S-24CS01AFM-TFH-U; CAT24WC01GZA-1.8TE13F; CAT24WC01ZA-1.8;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA014-I/MS
400KHZ Memory IC and Storage Component 774-24AA014-I/MS
IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: 24AA014-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA014-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: 24AA014-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA014-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - 24AA014-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 30H1401 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
30H1401
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 30H1401
IC,SERIAL EEPROM,128X8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24AA014-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA014-I/MS
Integrated Circuits (ICs) - Memory - Memory 24AA014-I/MS
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24AA014-I/MS-ND 761891-24AA014-I/MS 774-24AA014-I/MS 24AA014-I/MS 24AA014-I/MS 24AA014-I/MS 30H1401 24AA014-I/MS
Product Name Memory Memory - EEPROM - 24AA014-I/MS 400KHZ Memory IC and Storage Component Memory Memory Memory Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - CAT24C02YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details