Microchip Technology, Inc. Memory - EEPROM - 24AA64T-I/MC 24AA64T-I/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 122919-24AA64T-I/MC Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 122919-24AA64T-I/MC Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24AA64T-I/MC - 122919-24AA64T-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24AA64T-I/MC
122919-24AA64T-I/MC
Memory - EEPROM - 24AA64T-I/MC 122919-24AA64T-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 122919-24AA64T-I/MC Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 122919-24AA64T-I/MC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 2153884 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153884
EEPROM 2153884
64K, 8K X 8, 1.8V SER EE IND

64K, 8K X 8, 1.8V SER EE IND

Supplier's Site
EEPROM - 2153885P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153885P
EEPROM 2153885P
64K, 8K X 8, 1.8V SER EE IND

64K, 8K X 8, 1.8V SER EE IND

Supplier's Site
EEPROM - 2153885 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153885
EEPROM 2153885
64K, 8K X 8, 1.8V SER EE IND

64K, 8K X 8, 1.8V SER EE IND

Supplier's Site
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24AA64T-I/MC
400KHZ Memory IC and Storage Component 774-24AA64T-I/MC
IC EEPROM 64KBIT I2C 400KHZ 8DFN Product overview: 24AA64T-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 400KHZ 8DFN Product overview: 24AA64T-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24AA64T-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24AA64T-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24AA64T-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24AA64T-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8DFN

IC EEPROM 64KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8DFN

IC EEPROM 64KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Size Microchip - 95M2076 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Size Microchip
95M2076
Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Size Microchip 95M2076
SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24AA64T-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24AA64T-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24AA64T-I/MC
Integrated Circuits (ICs) - Memory - Memory 24AA64T-I/MC
IC EEPROM 64KBIT I2C 400KHZ 8DFN

IC EEPROM 64KBIT I2C 400KHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 122919-24AA64T-I/MC 2153884 2153885P 774-24AA64T-I/MC 24AA64T-I/MCDKR-ND 24AA64T-I/MC 24AA64T-I/MC 95M2076 24AA64T-I/MC 24AA64T-I/MC
Product Name Memory - EEPROM - 24AA64T-I/MC EEPROM EEPROM 400KHZ Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-DFN (2x3) DFN 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN 8-VFDFN Exposed Pad
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 29705/BXA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers