Microchip Technology, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| A comprehensive software development kit (SDK) for Industrial Ethernet network and switch applications. The IStaX (VSC6815SDK) software development kit is a turnkey Industrial Ethernet switch solution designed to support Microsemi's... | |
| Best-in-class software development kit (SDK) for standalone enterprise network switches. The VSC6811 software development kit (SDK) is designed to support SparX-III unmanaged enterprise switches including the VSC7420, VSC7421, and VSC7422... | |
| Microchip’s Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7415 Serval-T™ switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7415 integrates VeriTime™,... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery. The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7430 switch targets IP Edge demarcation and access equipment to deliver Enterprise... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7435 Serval-TE switch targets IP Edge demarcation and access equipment to deliver... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7437 Serval-TE10™ switch targets IP Edge demarcation and access equipment to deliver... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise... | |
| Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7468 Jaguar-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise... | |
| Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject... | |
| Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7511 is a fully-integrated 4-port Gb Ethernet switch with four copper PHYs or four SGMIIs... | |
| Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package. | |
| Microchip's LAN9303/LAN9303i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, and embedded electronics designs which have a rapid development cycle and require... | |
| Microchip's LAN9303M/LAN9303Mi is a high-performance, small-footprint, full-featured 3-port managed Ethernet switches. Both devices are application-optimize d for consumer and embedded electronics designs which have a rapid development cycle and require... | |
| Microchip's LAN9352/LAN9352i is a high-performance, small-footprint, full-featured 2-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial designs which require a highly integrated, cost effective device... | |
| Microchip's LAN9353/LAN9353i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective... | |
| Microchip's LAN9354/LAN9354i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective... | |
| Microchip's LAN9355/LAN9355i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective... | |
| Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7513 is an 8-port Gigabit Ethernet (GbE) switch supporting a combination of 1G and 2.5G Ethernet... | |
| Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7514 is a 10-port Gigabit Ethernet (GbE)/SMB switch supporting a combination of 1G and 2.5G Ethernet... | |
| Microchip's Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7410 switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7410 supports VeriTime™, the... | |
| Microsemi's VSC6825SDK Ocelot software development kit provides a turnkey unmanaged L2 switch application designed to support Ocelot 8051-based unmanaged enterprise switches including the VSC7511 and VSC7512 switches. The unmanaged package... | |
| Product overview data is currently unavailable. | |
| The 4 ports outdoor PoE switch provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for outdoor WLANs, outdoor IP cameras, or outdoor P2P... | |
| The 8+3 ports digital ceiling PoE switch offers an optimal and cost-effective IEEE 802.3bt-compliant solution for PoE application like PoE lighting and other digital ceiling applications. It allows lighting fixtures... | |
| The CEServices (VSC6810SDK) software development kit is a turnkey Carrier Ethernet switch application designed to support Microsemi’s Carrier Ethernet switch devices. The software uses the latest eCos operating system for... | |
| The CEServices (VSC6818SDK) Application Software Package is a turnkey Carrier Ethernet switch solution designed to support Microsemi’s Carrier Ethernet switch devices. The software uses the Linux operating system for optimal... | |
| The IStaX (VSC6817SDK) Linux Application Software Package is a turnkey Industrial Ethernet switch solution designed to support Microchip's managed Ethernet switch devices. The software uses the latest Linux operating system... | |
| The KS8999 contains eight 10/100 physical layer transceivers, nine MAC (Media Access Control) units with an integrated layer 2 switch. The device runs in two modes. The first mode is... | |
| The KSZ8462 ETHERSYNCH™ product line consists of IEEE 1588v2-enabled Ethernet switches, providing integrated communications and synchronization for a range of industrial Ethernet applications. A flexible 8- or 16−bit general bus... | |
| The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications. The KSZ8463 ETHERSYNCH product line enables... | |
| The KSZ8563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Ethernet switch, two 10BASE-T/100BASE-TX physical layer transceivers (PHYs) and associated MAC units, and one MAC... | |
| The KSZ8565 is a managed, five-port 10/100 Ethernet switch with numerous advanced features designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements. Four of the five... | |
| The KSZ8567 is a fully integrated layer 2, managed, seven-port 10/100 Ethernet switch with numerous advanced features, designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements... | |
| The KSZ8765 is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce overall system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports... | |
| The KSZ8775CLX is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports, one... | |
| The KSZ8794CNX is a highly integrated, Layer 2 managed, four-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports... | |
| The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one... | |
| The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. | |
| The KSZ8852 product line consists of industrial capable Ethernet switches, providing integrated communication for a range of Industrial Ethernet and general Ethernet applications. The KSZ8852 product enables distributed, daisy-chained topologies... | |
| The KSZ8862M is 2-port switch with fiber support, available in 8-/16-bit and 32-bit bus designs. The KSZ8862M is an industry first, fully managed, 2-port switch. It is based on a... | |
| The KSZ8863MLL/FLL/RLL are highly integrated 3-port switch ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch... | |
| The KSZ8864 is a highly-integrated, Layer 2 managed 4-port switch with optimized design, plentiful features and small package size. The KSZ8864 Automotive qualified (AEC-Q100). KSZ8864 is designed for cost-sensitive 10/100Mbps... | |
| The KSZ8873MML/MLL/FLL/R LL are highly integrated 3-port switch on a chip ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and... | |
| The KSZ8893MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting,... | |
| The KSZ8895MQX/RQX/FQX/M L is a highly-integrated, Layer 2 managed, five-port switch with numerous features designed to reduce system cost. The KSZ8895 is Automotive qualified (AEC-Q100). The KSZ8895 family was designed... | |
| The KSZ8993MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting,... | |
| The KSZ8995MQX/RQX/FQX/M L is a highly-integrated, Layer 2 managed, five-port switch with numerous features designed to reduce system cost. Intended for cost sensitive 10/100Mbps five-port switch systems with low power... | |
| The KSZ9477 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports... | |
| The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and... | |
| The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports... | |
| The KSZ9893 is a fully integrated layer 2, managed, three-port gigabit Ethernet switch with numerous advanced features. Two of the three ports incorporate 10/100/1000 Mbps PHYs. The other port has... | |
| The KSZ9896 is a fully integrated layer 2, managed, six-port gigabit Ethernet switch with numerous advanced features. Five of the six ports incorporate 10/100/1000 Mbps PHYs. The sixth port has... | |
| The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports... | |
| The LAN9311/LAN9311i is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9311/LAN9311i... | |
| The LAN9312 is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9312... | |
| The LAN9313/LAN9313i is a full featured, 3 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9313/LAN9313i... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9371 is a 6-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9372 is an 8-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9373 is an 8-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch,... | |
| The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a... | |
| The SMBStaX (VSC6813SDK) software development kit is a turnkey, fully managed L2 switch application designed to support all managed enterprise switches, including devices that support stacking (hardware stacking integrated in... | |
| The SMBStaX (VSC6816SDK) Linux Application Software Package is a turnkey, fully-managed L2 switch application designed to support all managed enterprise switches. It includes the full source code, compiler, and tools. | |
| The VSC6802API unified Application Programming Interface (API) provides a comprehensive, user friendly, and robust function library that supports all Microsemi Ethernet switch, MAC, PHY, and Optical Transport Network (OTN) Mapper... | |
| The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the... | |
| The VSC7421 is the industry’s first fully integrated 17-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with VSC8514 4-port PHY with QSGMII, a... | |
| The VSC7422 is the industry’s first fully integrated 25-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522,... | |
| The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting... | |
| The VSC7425 is the industry’s first fully integrated 18-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with 4-port PHY VSC8634 or VSC8664, an... | |
| The VSC7426 is the industry’s first fully integrated 24-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522,... | |
| The VSC7427 is the industry’s first fully integrated 26-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with 12-port PHY VSC8512 or VSC8522, a... | |
| The VSC7442 SparX-IV-52™ device is a 52G SMB/SME Industrial Ethernet switch with up to 52 Gigabit Ethernet (GE) ports. The device provides a rich set of Enterprise Ethernet switching features. | |
| The VSC7546 SparX-5-64 is a 64 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet... | |
| The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet... | |
| The VSC7549 SparX-5-90 is a 90 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet... | |
| The VSC7549TSN SparX-5i-90 is a 90 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet... | |
| The VSC7552 SparX-5-128 is a 128 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise... | |
| The VSC7552TSN SparX-5i-128 is a 128 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial... | |
| The VSC7556 SparX-5-160 is a 160 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise... | |
| The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial... | |
| The VSC7558 SparX-5-200 is a 200 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise... | |
| The VSC7558TSN SparX-5i-200 is a 200 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial... | |
| The WebStaX (VSC6812SDK) software development kit is a turnkey, fully managed L2 switch application designed to support all managed enterprise switches, including devices that support stacking (hardware stacking integrated in... | |
| The WebStaX (VSC6819SDK) Linux Application Software Package is a turnkey, fully-managed L2 switch application designed to support all managed enterprise switches. It includes the full source code, compiler, and tools. | |
| VSC7428 is the industry's most integrated 11-port Ethernet switch with SGMII ports, copper PHYs, and an embedded CPU in a single package. VSC7428 is based on Virtualized Service Aware Architecture... |